Brady Corporation Eco-Friendly Notice Sign 116188

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116188 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116188
Eco-Friendly Notice Sign 116188
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Signs, Nameplates, Posters - 2267-116188-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116188-ND
Signs, Nameplates, Posters 2267-116188-ND
"B563,ECO, 7""H X 10""W, NOTICE SIG"

"B563,ECO, 7""H X 10""W, NOTICE SIG"

Buy Now Datasheet
Brady B-563 High Density Polypropylene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO SMOKING - 116188 - 754473-18831 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO SMOKING - 116188
754473-18831
Brady B-563 High Density Polypropylene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO SMOKING - 116188 754473-18831
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: NOTICE NO SMOKING. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 1593, ASTM D 523 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: NOTICE NO SMOKING. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 1593, ASTM D 523 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116188 2267-116188-ND 754473-18831
Product Name Eco-Friendly Notice Sign Signs, Nameplates, Posters Brady B-563 High Density Polypropylene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO SMOKING - 116188
Materials of Construction Plastic / Film High Density Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details