Brady Corporation Eco-Friendly Notice Sign 116181

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116181 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116181
Eco-Friendly Notice Sign 116181
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Brady B-563 Eco-Friendly Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE ALL VISITORS MUST REGISTER AT OFFICE - 116181 - 754473-18824 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 Eco-Friendly Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE ALL VISITORS MUST REGISTER AT OFFICE - 116181
754473-18824
Brady B-563 Eco-Friendly Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE ALL VISITORS MUST REGISTER AT OFFICE - 116181 754473-18824
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from eco-friendly plastic which is the B-563 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NOTICE ALL VISITORS MUST REGISTER AT OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from eco-friendly plastic which is the B-563 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NOTICE ALL VISITORS MUST REGISTER AT OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116181 754473-18824
Product Name Eco-Friendly Notice Sign Brady B-563 Eco-Friendly Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE ALL VISITORS MUST REGISTER AT OFFICE - 116181
Materials of Construction Plastic / Film Plastic / Film; Eco-Friendly Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details