Brady Corporation Eco-Friendly Notice Sign 116178

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116178 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116178
Eco-Friendly Notice Sign 116178
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Brady B-563 Polypropylene White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 116178 - 754473-18821 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 Polypropylene White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 116178
754473-18821
Brady B-563 Polypropylene White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 116178 754473-18821
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is made from polypropylene which is the B-563 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is made from polypropylene which is the B-563 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116178 754473-18821
Product Name Eco-Friendly Notice Sign Brady B-563 Polypropylene White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 116178
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details