Brady Corporation Eco-Friendly Danger Sign 116176

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 116176 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
116176
Eco-Friendly Danger Sign 116176
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Signs, Nameplates, Posters - 2267-116176-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116176-ND
Signs, Nameplates, Posters 2267-116176-ND
"B563,ECO, 7""H X 10""W, DANGER SIG"

"B563,ECO, 7""H X 10""W, DANGER SIG"

Buy Now Datasheet
Brady B-563 High Density Polypropylene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 116176 - 754473-18819 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 116176
754473-18819
Brady B-563 High Density Polypropylene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 116176 754473-18819
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is made from high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is made from high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116176 2267-116176-ND 754473-18819
Product Name Eco-Friendly Danger Sign Signs, Nameplates, Posters Brady B-563 High Density Polypropylene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 116176
Materials of Construction Plastic / Film High Density Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details