Brady Corporation Eco-Friendly Danger Sign 116167

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 116167 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
116167
Eco-Friendly Danger Sign 116167
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Brady B-563 High Density Polypropylene Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION AREA HARD HATS REQUIRED - 116167 - 754473-18810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION AREA HARD HATS REQUIRED - 116167
754473-18810
Brady B-563 High Density Polypropylene Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION AREA HARD HATS REQUIRED - 116167 754473-18810
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CONSTRUCTION AREA HARD HATS REQUIRED. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CONSTRUCTION AREA HARD HATS REQUIRED. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116167 754473-18810
Product Name Eco-Friendly Danger Sign Brady B-563 High Density Polypropylene Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION AREA HARD HATS REQUIRED - 116167
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details