Brady Corporation Eco-Friendly Danger Sign 116152

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 116152 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
116152
Eco-Friendly Danger Sign 116152
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Signs, Nameplates, Posters - 2267-116152-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116152-ND
Signs, Nameplates, Posters 2267-116152-ND
"B563,ECO, 7""H X 10""W, DANGER SIG"

"B563,ECO, 7""H X 10""W, DANGER SIG"

Buy Now Datasheet
Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY - 116152 - 754473-18795 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY - 116152
754473-18795
Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY - 116152 754473-18795
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116152 2267-116152-ND 754473-18795
Product Name Eco-Friendly Danger Sign Signs, Nameplates, Posters Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY - 116152
Materials of Construction Plastic / Film High Density Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details