Brady Corporation Eco-Friendly Danger Sign 116146

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 116146 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
116146
Eco-Friendly Danger Sign 116146
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Brady B-563 High Density Polypropylene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: NOT A PEDESTRIAN WALKWAY FORK TRUCKS ONLY - 116146 - 754473-18789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: NOT A PEDESTRIAN WALKWAY FORK TRUCKS ONLY - 116146
754473-18789
Brady B-563 High Density Polypropylene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: NOT A PEDESTRIAN WALKWAY FORK TRUCKS ONLY - 116146 754473-18789
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: NOT A PEDESTRIAN WALKWAY FORK TRUCKS ONLY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: NOT A PEDESTRIAN WALKWAY FORK TRUCKS ONLY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116146 754473-18789
Product Name Eco-Friendly Danger Sign Brady B-563 High Density Polypropylene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: NOT A PEDESTRIAN WALKWAY FORK TRUCKS ONLY - 116146
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 4504427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Foil
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details