Brady Corporation Signs, Nameplates, Posters 116144

Description
"B563,ECO, 7""H X 10""W, DANGER SIG"
Request a Quote Datasheet
Description
"B563,ECO, 7""H X 10""W, DANGER SIG"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-116144-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116144-ND
Signs, Nameplates, Posters 2267-116144-ND
"B563,ECO, 7""H X 10""W, DANGER SIG"

"B563,ECO, 7""H X 10""W, DANGER SIG"

Buy Now Datasheet
Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP HANDS CLEAR - 116144 - 754473-18787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP HANDS CLEAR - 116144
754473-18787
Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP HANDS CLEAR - 116144 754473-18787
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: DANGER KEEP HANDS CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: DANGER KEEP HANDS CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-116144-ND 754473-18787
Product Name Signs, Nameplates, Posters Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP HANDS CLEAR - 116144
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2111247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Esd warning label
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details