Brady Corporation Eco-Friendly Danger Sign 116140

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 116140 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
116140
Eco-Friendly Danger Sign 116140
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Signs, Nameplates, Posters - 2267-116140-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116140-ND
Signs, Nameplates, Posters 2267-116140-ND
"B563,ECO, 7""H X 10""W, DANGER SIG"

"B563,ECO, 7""H X 10""W, DANGER SIG"

Buy Now Datasheet
Brady B-563 High Density Polypropylene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING, MATCHES OR OPEN FLAME - 116140 - 754473-18783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING, MATCHES OR OPEN FLAME - 116140
754473-18783
Brady B-563 High Density Polypropylene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING, MATCHES OR OPEN FLAME - 116140 754473-18783
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: DANGER NO SMOKING, MATCHES OR OPEN FLAME. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 1593, ASTM D 523 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: DANGER NO SMOKING, MATCHES OR OPEN FLAME. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 1593, ASTM D 523 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116140 2267-116140-ND 754473-18783
Product Name Eco-Friendly Danger Sign Signs, Nameplates, Posters Brady B-563 High Density Polypropylene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING, MATCHES OR OPEN FLAME - 116140
Materials of Construction Plastic / Film High Density Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details