These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: DANGER. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 116125 | 754473-18768 |
| Product Name | Eco-Friendly Danger Sign | Brady B-563 High Density Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: DANGER - 116125 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) |