Brady Corporation Eco-Friendly Danger Sign 116113

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 116113 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
116113
Eco-Friendly Danger Sign 116113
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Signs, Nameplates, Posters - 2267-116113-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116113-ND
Signs, Nameplates, Posters 2267-116113-ND
"B563,ECO, 10""H X 14""W, DANGER SI"

"B563,ECO, 10""H X 14""W, DANGER SI"

Buy Now Datasheet
Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT OPERATE WITHOUT WEARING SAFETY GLASSES - 116113 - 754473-18756 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT OPERATE WITHOUT WEARING SAFETY GLASSES - 116113
754473-18756
Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT OPERATE WITHOUT WEARING SAFETY GLASSES - 116113 754473-18756
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: DANGER DO NOT OPERATE WITHOUT WEARING SAFETY GLASSES. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: DANGER DO NOT OPERATE WITHOUT WEARING SAFETY GLASSES. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116113 2267-116113-ND 754473-18756
Product Name Eco-Friendly Danger Sign Signs, Nameplates, Posters Brady B-563 High Density Polypropylene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT OPERATE WITHOUT WEARING SAFETY GLASSES - 116113
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details