These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is constructed using high density polypropylene which is the B-563 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: DANGER AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 116100 | 754473-18743 |
| Product Name | Eco-Friendly Danger Sign | Brady B-563 High Density Polypropylene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: DANGER AUTHORIZED PERSONNEL ONLY - 116100 |
| Materials of Construction | Plastic / Film | High Density Polypropylene |