Brady Corporation Eco-Friendly Caution Sign 116067

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 116067 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
116067
Eco-Friendly Caution Sign 116067
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 116067 - 754473-18710 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 116067
754473-18710
Brady B-586 Paper Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 116067 754473-18710
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is constructed using paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is constructed using paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116067 754473-18710
Product Name Eco-Friendly Caution Sign Brady B-586 Paper Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 116067
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 146438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details