Brady Corporation Eco-Friendly Caution Sign 116065

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 116065 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
116065
Eco-Friendly Caution Sign 116065
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION WATCH YOUR STEP - 116065 - 754473-18708 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION WATCH YOUR STEP - 116065
754473-18708
Brady B-586 Paper Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION WATCH YOUR STEP - 116065 754473-18708
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fall prevention sign is made from paper which is the B-586 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION WATCH YOUR STEP. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fall prevention sign is made from paper which is the B-586 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION WATCH YOUR STEP. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116065 754473-18708
Product Name Eco-Friendly Caution Sign Brady B-586 Paper Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION WATCH YOUR STEP - 116065
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details