Brady Corporation Eco-Friendly Caution Sign 116055

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 116055 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
116055
Eco-Friendly Caution Sign 116055
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle Yellow Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION PREVENT ACCIDENTS CLEAN UP SPILLS - 116055 - 754473-18698 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle Yellow Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION PREVENT ACCIDENTS CLEAN UP SPILLS - 116055
754473-18698
Brady B-586 Paper Rectangle Yellow Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION PREVENT ACCIDENTS CLEAN UP SPILLS - 116055 754473-18698
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady maintenance sign is manufactured using paper which is the B-586 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This maintenance sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: CAUTION PREVENT ACCIDENTS CLEAN UP SPILLS. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady maintenance sign is manufactured using paper which is the B-586 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This maintenance sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: CAUTION PREVENT ACCIDENTS CLEAN UP SPILLS. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116055 754473-18698
Product Name Eco-Friendly Caution Sign Brady B-586 Paper Rectangle Yellow Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION PREVENT ACCIDENTS CLEAN UP SPILLS - 116055
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details