Brady Corporation Eco-Friendly Caution Sign 116048

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 116048 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
116048
Eco-Friendly Caution Sign 116048
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 116048 - 754473-18691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 116048
754473-18691
Brady B-586 Paper Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 116048 754473-18691
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using paper which is the B-586 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: CAUTION. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using paper which is the B-586 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: CAUTION. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116048 754473-18691
Product Name Eco-Friendly Caution Sign Brady B-586 Paper Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 116048
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1812266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details