These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alarm / surveillance notice sign is produced using paper which is the B-586 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 116037 | 754473-18680 |
| Product Name | Eco-Friendly Notice Sign | Brady B-586 Paper Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 116037 |
| Materials of Construction | Paper | Paper |