Brady Corporation Eco-Friendly Notice Sign 116036

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116036 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116036
Eco-Friendly Notice Sign 116036
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 116036 - 754473-18679 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 116036
754473-18679
Brady B-586 Paper Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 116036 754473-18679
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alarm / surveillance notice sign is produced using paper which is the B-586 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alarm / surveillance notice sign is produced using paper which is the B-586 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116036 754473-18679
Product Name Eco-Friendly Notice Sign Brady B-586 Paper Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 116036
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details