Brady Corporation Eco-Friendly Notice Sign 116033

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116033 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116033
Eco-Friendly Notice Sign 116033
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP ALL CYLINDERS CHAINED - 116033 - 754473-18676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP ALL CYLINDERS CHAINED - 116033
754473-18676
Brady B-586 Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP ALL CYLINDERS CHAINED - 116033 754473-18676
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from paper which is the B-586 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE KEEP ALL CYLINDERS CHAINED. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from paper which is the B-586 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE KEEP ALL CYLINDERS CHAINED. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116033 754473-18676
Product Name Eco-Friendly Notice Sign Brady B-586 Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP ALL CYLINDERS CHAINED - 116033
Safety / Warning Type Lock Out HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 4113756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details