Brady Corporation Eco-Friendly Notice Sign 116029

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116029 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116029
Eco-Friendly Notice Sign 116029
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE SMOKING AREA - 116029 - 754473-18672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE SMOKING AREA - 116029
754473-18672
Brady B-586 Paper Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE SMOKING AREA - 116029 754473-18672
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is produced using paper which is the B-586 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: NOTICE SMOKING AREA. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is produced using paper which is the B-586 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: NOTICE SMOKING AREA. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116029 754473-18672
Product Name Eco-Friendly Notice Sign Brady B-586 Paper Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE SMOKING AREA - 116029
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details