Brady Corporation Eco-Friendly Notice Sign 116024

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116024 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116024
Eco-Friendly Notice Sign 116024
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO SMOKING - 116024 - 754473-18667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO SMOKING - 116024
754473-18667
Brady B-586 Paper Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO SMOKING - 116024 754473-18667
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is constructed using paper which is the B-586 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE NO SMOKING. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is constructed using paper which is the B-586 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE NO SMOKING. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116024 754473-18667
Product Name Eco-Friendly Notice Sign Brady B-586 Paper Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO SMOKING - 116024
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details