Brady Corporation Eco-Friendly Notice Sign 116019

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116019 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116019
Eco-Friendly Notice Sign 116019
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 116019 - 754473-18662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 116019
754473-18662
Brady B-586 Paper Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 116019 754473-18662
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using paper which is the B-586 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NOTICE AUTHORIZED PERSONNEL ONLY. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using paper which is the B-586 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NOTICE AUTHORIZED PERSONNEL ONLY. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116019 754473-18662
Product Name Eco-Friendly Notice Sign Brady B-586 Paper Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 116019
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Safety / Warning Type Hazardous substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details