Brady Corporation Eco-Friendly Notice Sign 116016

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Request a Quote Datasheet
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116016 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116016
Eco-Friendly Notice Sign 116016
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Signs, Nameplates, Posters - 2267-116016-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116016-ND
Signs, Nameplates, Posters 2267-116016-ND
B586 7X10 SUSTAINABLE NOTICE SIG

B586 7X10 SUSTAINABLE NOTICE SIG

Buy Now Datasheet
Brady B-586 Eco-Friendly Paper Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE ALL VISITORS MUST REGISTER AT OFFICE - 116016 - 754473-18659 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Eco-Friendly Paper Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE ALL VISITORS MUST REGISTER AT OFFICE - 116016
754473-18659
Brady B-586 Eco-Friendly Paper Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE ALL VISITORS MUST REGISTER AT OFFICE - 116016 754473-18659
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from eco-friendly paper which is the B-586 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NOTICE ALL VISITORS MUST REGISTER AT OFFICE. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from eco-friendly paper which is the B-586 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NOTICE ALL VISITORS MUST REGISTER AT OFFICE. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116016 2267-116016-ND 754473-18659
Product Name Eco-Friendly Notice Sign Signs, Nameplates, Posters Brady B-586 Eco-Friendly Paper Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE ALL VISITORS MUST REGISTER AT OFFICE - 116016
Materials of Construction Paper Paper Eco-Friendly Paper
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details