Brady Corporation Eco-Friendly Danger Sign 116011

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Request a Quote Datasheet
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 116011 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
116011
Eco-Friendly Danger Sign 116011
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Signs, Nameplates, Posters - 2267-116011-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116011-ND
Signs, Nameplates, Posters 2267-116011-ND
B586 10X14 SUSTAINABLE DANGER SI

B586 10X14 SUSTAINABLE DANGER SI

Buy Now Datasheet
Brady B-586 Paper Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 116011 - 754473-18654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 116011
754473-18654
Brady B-586 Paper Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 116011 754473-18654
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is made from paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is made from paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116011 2267-116011-ND 754473-18654
Product Name Eco-Friendly Danger Sign Signs, Nameplates, Posters Brady B-586 Paper Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 116011
Materials of Construction Paper Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 2325514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details