Brady Corporation Eco-Friendly Danger Sign 116010

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 116010 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
116010
Eco-Friendly Danger Sign 116010
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 116010 - 754473-18653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 116010
754473-18653
Brady B-586 Paper Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 116010 754473-18653
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is made from paper which is the B-586 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is made from paper which is the B-586 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116010 754473-18653
Product Name Eco-Friendly Danger Sign Brady B-586 Paper Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 116010
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 4114024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details