These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is made from paper which is the B-586 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: CONSTRUCTION AREA HARD HATS REQUIRED. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 116002 | 754473-18645 |
| Product Name | Eco-Friendly Danger Sign | Brady B-586 Paper Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA HARD HATS REQUIRED - 116002 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) |