Brady Corporation Eco-Friendly Danger Sign 116000

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 116000 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
116000
Eco-Friendly Danger Sign 116000
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER FLAMMABLE MATERIALS - 116000 - 754473-18643 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER FLAMMABLE MATERIALS - 116000
754473-18643
Brady B-586 Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER FLAMMABLE MATERIALS - 116000 754473-18643
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using paper which is the B-586 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: DANGER FLAMMABLE MATERIALS. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using paper which is the B-586 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: DANGER FLAMMABLE MATERIALS. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116000 754473-18643
Product Name Eco-Friendly Danger Sign Brady B-586 Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER FLAMMABLE MATERIALS - 116000
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details