R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using paper which is the B-586 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: DANGER HOT EQUIPMENT. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-18637 |
| Product Name | Brady B-586 Paper Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER HOT EQUIPMENT - 115994 |
| Safety / Warning Type | Electrical / High Voltage |