Brady Corporation Eco-Friendly Danger Sign 115973

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 115973 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
115973
Eco-Friendly Danger Sign 115973
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER MOVING MACHINERY - 115973 - 754473-18616 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER MOVING MACHINERY - 115973
754473-18616
Brady B-586 Paper Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER MOVING MACHINERY - 115973 754473-18616
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from paper which is the B-586 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: DANGER MOVING MACHINERY. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from paper which is the B-586 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: DANGER MOVING MACHINERY. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 115973 754473-18616
Product Name Eco-Friendly Danger Sign Brady B-586 Paper Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER MOVING MACHINERY - 115973
Safety / Warning Type Material Handling (e.g., Crane, Forklift) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3643593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details