Brady Corporation Eco-Friendly Danger Sign 115970

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 115970 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
115970
Eco-Friendly Danger Sign 115970
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - 115970 - 754473-18613 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - 115970
754473-18613
Brady B-586 Paper Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - 115970 754473-18613
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using paper which is the B-586 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: DANGER LOCKOUT / TAGOUT BEFORE SET-UP, MAINTENANCE, SERVICE, OR REPAIR. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D1593, OSHA, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using paper which is the B-586 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: DANGER LOCKOUT / TAGOUT BEFORE SET-UP, MAINTENANCE, SERVICE, OR REPAIR. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D1593, OSHA, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 115970 754473-18613
Product Name Eco-Friendly Danger Sign Brady B-586 Paper Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - 115970
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details