Brady Corporation Eco-Friendly Danger Sign 115946

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 115946 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
115946
Eco-Friendly Danger Sign 115946
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED - 115946 - 754473-18589 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED - 115946
754473-18589
Brady B-586 Paper Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED - 115946 754473-18589
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is made from paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is made from paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 115946 754473-18589
Product Name Eco-Friendly Danger Sign Brady B-586 Paper Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED - 115946
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 4.92 inches (125 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details