Brady Corporation Eco-Friendly Danger Sign 115938

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 115938 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
115938
Eco-Friendly Danger Sign 115938
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 115938 - 754473-18581 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 115938
754473-18581
Brady B-586 Paper Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 115938 754473-18581
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is manufactured using paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is manufactured using paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 115938 754473-18581
Product Name Eco-Friendly Danger Sign Brady B-586 Paper Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 115938
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2805603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Hazardous Substance
Height 1.97 ft (6 dm)
View Details
Pipe Identification - 127564-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details