Brady Corporation Eco-Friendly Exit Sign 115923

Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.
Description
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Exit Sign - 115923 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Exit Sign
115923
Eco-Friendly Exit Sign 115923
These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

These rigid paper signs are composed of 10% post consumer waste and are 100% recyclable. The signs are light weight, firm, and suitable for indoor applications.

Supplier's Site
Brady B-586 Paper Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT ARROW RIGHT - 115923 - 754473-18566 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-586 Paper Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT ARROW RIGHT - 115923
754473-18566
Brady B-586 Paper Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT ARROW RIGHT - 115923 754473-18566
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is produced using paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: EXIT ARROW RIGHT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is produced using paper which is the B-586 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: EXIT ARROW RIGHT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 115923 754473-18566
Product Name Eco-Friendly Exit Sign Brady B-586 Paper Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT ARROW RIGHT - 115923
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 7631894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details