Brady Corporation Labels, Stickers, Decals - Blank 115773

Description
CART TAPE GMK B595 2.25X2.25 DIA
Request a Quote Datasheet
Description
CART TAPE GMK B595 2.25X2.25 DIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-115773-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-115773-ND
Labels, Stickers, Decals - Blank 2267-115773-ND
CART TAPE GMK B595 2.25X2.25 DIA

CART TAPE GMK B595 2.25X2.25 DIA

Buy Now Datasheet
Brady B-595 Blue / Red / Yellow on White Square Vinyl Right-To-Know / Compliance Label - 2.25 in Width - 2.25 in Height - 115773 - 754473-99838 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-595 Blue / Red / Yellow on White Square Vinyl Right-To-Know / Compliance Label - 2.25 in Width - 2.25 in Height - 115773
754473-99838
Brady B-595 Blue / Red / Yellow on White Square Vinyl Right-To-Know / Compliance Label - 2.25 in Width - 2.25 in Height - 115773 754473-99838
The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 right-to-know / compliance label are: 2.25 in W x 2.25 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 right-to-know / compliance label are: 2.25 in W x 2.25 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115773-ND 754473-99838
Product Name Labels, Stickers, Decals - Blank Brady B-595 Blue / Red / Yellow on White Square Vinyl Right-To-Know / Compliance Label - 2.25 in Width - 2.25 in Height - 115773
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details