Brady Corporation Labels, Stickers, Decals - Blank 115767

Description
CART TAPE GMK B595 2.25 X 4.25 C
Request a Quote Datasheet
Description
CART TAPE GMK B595 2.25 X 4.25 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-115767-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-115767-ND
Labels, Stickers, Decals - Blank 2267-115767-ND
CART TAPE GMK B595 2.25 X 4.25 C

CART TAPE GMK B595 2.25 X 4.25 C

Buy Now Datasheet
Brady B-595 Blue / Red / Yellow on White Rectangle Vinyl Right-To-Know / Compliance Label - 4 in Width - 2.25 in Height - 115767 - 754473-99832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-595 Blue / Red / Yellow on White Rectangle Vinyl Right-To-Know / Compliance Label - 4 in Width - 2.25 in Height - 115767
754473-99832
Brady B-595 Blue / Red / Yellow on White Rectangle Vinyl Right-To-Know / Compliance Label - 4 in Width - 2.25 in Height - 115767 754473-99832
The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 right-to-know / compliance label are: 4 in W x 2.25 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 right-to-know / compliance label are: 4 in W x 2.25 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115767-ND 754473-99832
Product Name Labels, Stickers, Decals - Blank Brady B-595 Blue / Red / Yellow on White Rectangle Vinyl Right-To-Know / Compliance Label - 4 in Width - 2.25 in Height - 115767
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details