Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Minimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 115756 | 754473-98560 |
| Product Name | MiniMark™ Industrial Label Printer Super Tough Vinyl Tape | Brady B-595 Gold Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 115756 |
| Materials of Construction | Plastic / Film | Plastic / Film |