Brady Corporation Signs, Nameplates, Posters 115657

Description
TRFC SIGN SPEED HUMP HIP
Request a Quote Datasheet
Description
TRFC SIGN SPEED HUMP HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115657-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115657-ND
Signs, Nameplates, Posters 2267-115657-ND
TRFC SIGN SPEED HUMP HIP

TRFC SIGN SPEED HUMP HIP

Buy Now Datasheet
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - TEXT: SPEED HUMP - 115657 - 754473-19006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - TEXT: SPEED HUMP - 115657
754473-19006
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - TEXT: SPEED HUMP - 115657 754473-19006
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This part is written in English with the following text: SPEED HUMP.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This part is written in English with the following text: SPEED HUMP.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115657-ND 754473-19006
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - TEXT: SPEED HUMP - 115657
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details