Brady Corporation Signs, Nameplates, Posters 115641

Description
TRFC SIGN PARK BY PERMIT ONLY EN
Request a Quote Datasheet
Description
TRFC SIGN PARK BY PERMIT ONLY EN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115641-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115641-ND
Signs, Nameplates, Posters 2267-115641-ND
TRFC SIGN PARK BY PERMIT ONLY EN

TRFC SIGN PARK BY PERMIT ONLY EN

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: PARKING BY PERMIT ONLY - 115641 - 754473-18998 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: PARKING BY PERMIT ONLY - 115641
754473-18998
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: PARKING BY PERMIT ONLY - 115641 754473-18998
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: PARKING BY PERMIT ONLY. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: PARKING BY PERMIT ONLY. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115641-ND 754473-18998
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: PARKING BY PERMIT ONLY - 115641
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Warning Signs - 8134451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: oxidising substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details