Brady Corporation Signs, Nameplates, Posters 115632

Description
TRFC SIGN PATIENT PICK UP ENG
Request a Quote Datasheet
Description
TRFC SIGN PATIENT PICK UP ENG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115632-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115632-ND
Signs, Nameplates, Posters 2267-115632-ND
TRFC SIGN PATIENT PICK UP ENG

TRFC SIGN PATIENT PICK UP ENG

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: PATIENT PICK UP - 115632 - 754473-18992 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: PATIENT PICK UP - 115632
754473-18992
Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: PATIENT PICK UP - 115632 754473-18992
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: PATIENT PICK UP.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: PATIENT PICK UP.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115632-ND 754473-18992
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: PATIENT PICK UP - 115632
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details