Brady Corporation Signs, Nameplates, Posters 115628

Description
TRFC SIGN THIS IS A SMOKE FREE E
Request a Quote Datasheet
Description
TRFC SIGN THIS IS A SMOKE FREE E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115628-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115628-ND
Signs, Nameplates, Posters 2267-115628-ND
TRFC SIGN THIS IS A SMOKE FREE E

TRFC SIGN THIS IS A SMOKE FREE E

Buy Now Datasheet
Brady B-959 Aluminum Rectangle Black / White Smoking Not Permitted Sign - TEXT: THIS IS A SMOKE FREE - 115628 - 754473-18989 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Black / White Smoking Not Permitted Sign - TEXT: THIS IS A SMOKE FREE - 115628
754473-18989
Brady B-959 Aluminum Rectangle Black / White Smoking Not Permitted Sign - TEXT: THIS IS A SMOKE FREE - 115628 754473-18989
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a black / white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: THIS IS A SMOKE FREE.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a black / white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: THIS IS A SMOKE FREE.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115628-ND 754473-18989
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle Black / White Smoking Not Permitted Sign - TEXT: THIS IS A SMOKE FREE - 115628
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details