Brady Corporation Brady B-959 Aluminum Square Yellow Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO HUNTING - 115621 115621

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady loitering, soliciting, & trespassing sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This sign is written in English with the following text: NO HUNTING.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady loitering, soliciting, & trespassing sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This sign is written in English with the following text: NO HUNTING.

Suppliers

Company
Product
Description
Supplier Links
Brady B-959 Aluminum Square Yellow Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO HUNTING - 115621 - 754473-18983 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Yellow Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO HUNTING - 115621
754473-18983
Brady B-959 Aluminum Square Yellow Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO HUNTING - 115621 754473-18983
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady loitering, soliciting, & trespassing sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This sign is written in English with the following text: NO HUNTING.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady loitering, soliciting, & trespassing sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This sign is written in English with the following text: NO HUNTING.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-18983
Product Name Brady B-959 Aluminum Square Yellow Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO HUNTING - 115621
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Safety
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details