Brady Corporation Signs, Nameplates, Posters 115598

Description
TRFC SIGN TRUCK ENTR REFL HIP
Request a Quote Datasheet
Description
TRFC SIGN TRUCK ENTR REFL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115598-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115598-ND
Signs, Nameplates, Posters 2267-115598-ND
TRFC SIGN TRUCK ENTR REFL HIP

TRFC SIGN TRUCK ENTR REFL HIP

Buy Now Datasheet
Brady B-959 Aluminum Square Yellow Truck & Forklift Warehouse Traffic Sign - TEXT: TRUCK ENTRANCE - 115598 - 754473-18551 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Yellow Truck & Forklift Warehouse Traffic Sign - TEXT: TRUCK ENTRANCE - 115598
754473-18551
Brady B-959 Aluminum Square Yellow Truck & Forklift Warehouse Traffic Sign - TEXT: TRUCK ENTRANCE - 115598 754473-18551
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square. This product is written in English with the following text: TRUCK ENTRANCE.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square. This product is written in English with the following text: TRUCK ENTRANCE.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115598-ND 754473-18551
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Yellow Truck & Forklift Warehouse Traffic Sign - TEXT: TRUCK ENTRANCE - 115598
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1366410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Traffic / DOT; Pedestrians
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details