Brady Corporation Signs, Nameplates, Posters 115594

Description
TRFC SIGN TENANT PRKG REFL ENG
Request a Quote Datasheet
Description
TRFC SIGN TENANT PRKG REFL ENG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115594-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115594-ND
Signs, Nameplates, Posters 2267-115594-ND
TRFC SIGN TENANT PRKG REFL ENG

TRFC SIGN TENANT PRKG REFL ENG

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - 115594 - 754473-18548 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - 115594
754473-18548
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - 115594 754473-18548
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: TENANT PARKING ONLY UNAUTHORIZED VEHICLES WILL BE TICKETED / TOWED AT OWNERS EXPENSE.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: TENANT PARKING ONLY UNAUTHORIZED VEHICLES WILL BE TICKETED / TOWED AT OWNERS EXPENSE.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115594-ND 754473-18548
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - 115594
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details