Brady Corporation Signs, Nameplates, Posters 115589

Description
TRFC SIGN STOP REFL MINI 12X12 H
Request a Quote Datasheet
Description
TRFC SIGN STOP REFL MINI 12X12 H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115589-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115589-ND
Signs, Nameplates, Posters 2267-115589-ND
TRFC SIGN STOP REFL MINI 12X12 H

TRFC SIGN STOP REFL MINI 12X12 H

Buy Now Datasheet
Brady B-959 Aluminum Square Red Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 12 in Height - TEXT: STOP - 115589 - 754473-18547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Red Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 12 in Height - TEXT: STOP - 115589
754473-18547
Brady B-959 Aluminum Square Red Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 12 in Height - TEXT: STOP - 115589 754473-18547
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This item is written in English with the following text: STOP.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This item is written in English with the following text: STOP.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115589-ND 754473-18547
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Red Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 12 in Height - TEXT: STOP - 115589
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details