Brady Corporation Signs, Nameplates, Posters 115588

Description
TRFC SIGN STOP PICT REFL 30X30 H
Request a Quote Datasheet
Description
TRFC SIGN STOP PICT REFL 30X30 H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115588-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115588-ND
Signs, Nameplates, Posters 2267-115588-ND
TRFC SIGN STOP PICT REFL 30X30 H

TRFC SIGN STOP PICT REFL 30X30 H

Buy Now Datasheet
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - 115588 - 754473-18546 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - 115588
754473-18546
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - 115588 754473-18546
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black / red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is manufactured with the following image: stop symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black / red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is manufactured with the following image: stop symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115588-ND 754473-18546
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - 115588
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 284613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details