Brady Corporation Signs, Nameplates, Posters 115554

Description
TRFC SIGN RESTR PRKG ONLY REFL H
Request a Quote Datasheet
Description
TRFC SIGN RESTR PRKG ONLY REFL H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115554-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115554-ND
Signs, Nameplates, Posters 2267-115554-ND
TRFC SIGN RESTR PRKG ONLY REFL H

TRFC SIGN RESTR PRKG ONLY REFL H

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - 115554 - 754473-18535 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - 115554
754473-18535
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - 115554 754473-18535
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: RESTRICTED PARKING ONLY UNAUTHORIZED VEHICLES WILL BE TICKETED / TOWED AT OWNERS EXPENSE.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: RESTRICTED PARKING ONLY UNAUTHORIZED VEHICLES WILL BE TICKETED / TOWED AT OWNERS EXPENSE.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115554-ND 754473-18535
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - 115554
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 3701318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details