Brady Corporation Signs, Nameplates, Posters 115550

Description
TRFC SIGN PVT PROP REFL 24X18 EN
Request a Quote Datasheet
Description
TRFC SIGN PVT PROP REFL 24X18 EN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115550-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115550-ND
Signs, Nameplates, Posters 2267-115550-ND
TRFC SIGN PVT PROP REFL 24X18 EN

TRFC SIGN PVT PROP REFL 24X18 EN

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 18 in Width x 24 in Height - Reflective - TEXT: PRIVATE PROPERTY NO PARKING - 115550 - 754473-18533 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 18 in Width x 24 in Height - Reflective - TEXT: PRIVATE PROPERTY NO PARKING - 115550
754473-18533
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 18 in Width x 24 in Height - Reflective - TEXT: PRIVATE PROPERTY NO PARKING - 115550 754473-18533
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY NO PARKING.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY NO PARKING.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115550-ND 754473-18533
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 18 in Width x 24 in Height - Reflective - TEXT: PRIVATE PROPERTY NO PARKING - 115550
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 2.36 inches (60 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details