Brady Corporation Signs, Nameplates, Posters 115548

Description
TRFC SIGN PVT DRIVE KEEP REFL EN
Request a Quote Datasheet
Description
TRFC SIGN PVT DRIVE KEEP REFL EN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115548-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115548-ND
Signs, Nameplates, Posters 2267-115548-ND
TRFC SIGN PVT DRIVE KEEP REFL EN

TRFC SIGN PVT DRIVE KEEP REFL EN

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: PRIVATE DRIVE KEEP OUT - 115548 - 754473-18531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: PRIVATE DRIVE KEEP OUT - 115548
754473-18531
Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: PRIVATE DRIVE KEEP OUT - 115548 754473-18531
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: PRIVATE DRIVE KEEP OUT.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: PRIVATE DRIVE KEEP OUT.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115548-ND 754473-18531
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: PRIVATE DRIVE KEEP OUT - 115548
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 146425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details