Brady Corporation Signs, Nameplates, Posters 115546

Description
TRFC SIGN PRKG LEFT REFL 18X12 H
Request a Quote Datasheet
Description
TRFC SIGN PRKG LEFT REFL 18X12 H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115546-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115546-ND
Signs, Nameplates, Posters 2267-115546-ND
TRFC SIGN PRKG LEFT REFL 18X12 H

TRFC SIGN PRKG LEFT REFL 18X12 H

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Reflective - TEXT: RESERVED PARKING - 115546 - 754473-18529 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Reflective - TEXT: RESERVED PARKING - 115546
754473-18529
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Reflective - TEXT: RESERVED PARKING - 115546 754473-18529
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-959 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This parking restriction, permission & information sign is manufactured with the following image: reserved parking with left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: RESERVED PARKING.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-959 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This parking restriction, permission & information sign is manufactured with the following image: reserved parking with left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: RESERVED PARKING.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115546-ND 754473-18529
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Reflective - TEXT: RESERVED PARKING - 115546
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details