Brady Corporation Signs, Nameplates, Posters 115534

Description
TRFC SIGN NO TRUCKS REFL 18X24 H
Request a Quote Datasheet
Description
TRFC SIGN NO TRUCKS REFL 18X24 H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115534-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115534-ND
Signs, Nameplates, Posters 2267-115534-ND
TRFC SIGN NO TRUCKS REFL 18X24 H

TRFC SIGN NO TRUCKS REFL 18X24 H

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Restricted Vehicle Sign - 24 in Width x 18 in Height - TEXT: NO TRUCKS - 115534 - 754473-18524 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Restricted Vehicle Sign - 24 in Width x 18 in Height - TEXT: NO TRUCKS - 115534
754473-18524
Brady B-959 Aluminum Rectangle White Restricted Vehicle Sign - 24 in Width x 18 in Height - TEXT: NO TRUCKS - 115534 754473-18524
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted vehicle sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This restricted vehicle sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NO TRUCKS.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted vehicle sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This restricted vehicle sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NO TRUCKS.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115534-ND 754473-18524
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Restricted Vehicle Sign - 24 in Width x 18 in Height - TEXT: NO TRUCKS - 115534
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details